OKW Enclosures, Inc. Modular Panel Mount Din Boxes Type A

Description
Versatile panel mount DIN boxes Our TYPE A DIN-MODULAR plastic enclosures are designed according to DIN IEC 61554*, and feature snap-together assembly for faster installation, unlike conventional DIN boxes which require assembly by screws. seven standard dimensions 2.835" x 1.417", 1.890" x 1.890", 3.780" x 1.890", 2.835" x 2.835", 3.780" x 3.780"*, 5.669" x 2.835"* and 5.669" x 5.669" with variable case depths (*does not correspond exactly to DIN IEC 61554) material corresponds to UL 94 V-0: self-extinguishing and shock resistant; high standard of mechanical and electrical properties fixing of the PCBs by the rear frame fast and secure snap-together assembly range of front and rear panels fastening elements for mounting the control panels included advantage of the design principle is the implementation of optional case length to match the application exactly transparent cover protects display and operating elements (sizes 3.780" x 1.890" to 5.669" x 5.669") PCB guides on two or all four internal faces protection class < IP 40
Request a Quote
Description
Versatile panel mount DIN boxes Our TYPE A DIN-MODULAR plastic enclosures are designed according to DIN IEC 61554*, and feature snap-together assembly for faster installation, unlike conventional DIN boxes which require assembly by screws. seven standard dimensions 2.835" x 1.417", 1.890" x 1.890", 3.780" x 1.890", 2.835" x 2.835", 3.780" x 3.780"*, 5.669" x 2.835"* and 5.669" x 5.669" with variable case depths (*does not correspond exactly to DIN IEC 61554) material corresponds to UL 94 V-0: self-extinguishing and shock resistant; high standard of mechanical and electrical properties fixing of the PCBs by the rear frame fast and secure snap-together assembly range of front and rear panels fastening elements for mounting the control panels included advantage of the design principle is the implementation of optional case length to match the application exactly transparent cover protects display and operating elements (sizes 3.780" x 1.890" to 5.669" x 5.669") PCB guides on two or all four internal faces protection class < IP 40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DIN-modular plastic enclosures designed for panel mounting with snap-together assembly, available in seven standard face sizes and multiple depths, made from PPO material meeting UL 94 V-0 flammability rating, with internal PCB guides, rear-frame PCB fixation, and protection class less than IP 40. Transparent covers are provided for sizes 3.780" x 1.890" to 5.669" x 5.669". Cases are black RAL 9005 and include mounting hardware.

Datasheet Summary
Powered by GS/AI

DIN-modular plastic enclosures designed for panel mounting with snap-together assembly, available in seven standard face sizes and multiple depths, made from PPO material meeting UL 94 V-0 flammability rating, with internal PCB guides, rear-frame PCB fixation, and protection class less than IP 40. Transparent covers are provided for sizes 3.780" x 1.890" to 5.669" x 5.669". Cases are black RAL 9005 and include mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
Modular Panel Mount Din Boxes - Type A - OKW Enclosures, Inc.
Bridgeville, PA, USA
Modular Panel Mount Din Boxes
Type A
Modular Panel Mount Din Boxes Type A
Versatile panel mount DIN boxes Our TYPE A DIN-MODULAR plastic enclosures are designed according to DIN IEC 61554*, and feature snap-together assembly for faster installation, unlike conventional DIN boxes which require assembly by screws. seven standard dimensions 2.835" x 1.417", 1.890" x 1.890", 3.780" x 1.890", 2.835" x 2.835", 3.780" x 3.780"*, 5.669" x 2.835"* and 5.669" x 5.669" with variable case depths (*does not correspond exactly to DIN IEC 61554) material corresponds to UL 94 V-0: self-extinguishing and shock resistant; high standard of mechanical and electrical properties fixing of the PCBs by the rear frame fast and secure snap-together assembly range of front and rear panels fastening elements for mounting the control panels included advantage of the design principle is the implementation of optional case length to match the application exactly transparent cover protects display and operating elements (sizes 3.780" x 1.890" to 5.669" x 5.669") PCB guides on two or all four internal faces protection class < IP 40

Versatile panel mount DIN boxes

Our TYPE A DIN-MODULAR plastic enclosures are designed according to DIN IEC 61554*, and feature snap-together assembly for faster installation, unlike conventional DIN boxes which require assembly by screws.

  • seven standard dimensions 2.835" x 1.417", 1.890" x 1.890", 3.780" x 1.890", 2.835" x 2.835", 3.780" x 3.780"*, 5.669" x 2.835"* and 5.669" x 5.669" with variable case depths (*does not correspond exactly to DIN IEC 61554)
  • material corresponds to UL 94 V-0: self-extinguishing and shock resistant; high standard of mechanical and electrical properties
  • fixing of the PCBs by the rear frame
  • fast and secure snap-together assembly
  • range of front and rear panels
  • fastening elements for mounting the control panels included
  • advantage of the design principle is the implementation of optional case length to match the application exactly
  • transparent cover protects display and operating elements (sizes 3.780" x 1.890" to 5.669" x 5.669")
  • PCB guides on two or all four internal faces
  • protection class < IP 40
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number Type A
Product Name Modular Panel Mount Din Boxes
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
Width 1.42 to 5.67 inch (36.07 to 144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Enclosures For Interface Electronics - INTERFACE-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted (optional feature)
Length 7.48 to 10.83 inch (190 to 275 mm)
View Details
ENCLOSURE, ABS, BLACK, 3.346 X 2.205 X 1.398 - 70016634 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details