CABINET, HINGED, WALL, 490MM, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:559mm; External Depth - Metric:381mm; External Height - Imperial:25" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 23K5099 |
| Product Name | Cabinet, Hinged, Wall, 490Mm, Steel, Black; Rack U Height Nvent Hoffman |
| Material | Steel |