nVent Electric Networking Pc Cabinet 19In, 27.56In, 36U; Cabinet Type Nvent Hoffman ENC1776PC

Description
NETWORKING PC CABINET 19IN, 27.56IN, 36U; Cabinet Type:Networking PC; Product Range:-; Rack U Height:36U; External Height - Imperial:69"; External Width - Imperial:27.6"; External Depth - Imperial:23.62"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
NETWORKING PC CABINET 19IN, 27.56IN, 36U; Cabinet Type:Networking PC; Product Range:-; Rack U Height:36U; External Height - Imperial:69"; External Width - Imperial:27.6"; External Depth - Imperial:23.62"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networking Pc Cabinet 19In, 27.56In, 36U; Cabinet Type Nvent Hoffman - 20H6218 - Newark, An Avnet Company
Chicago, IL, United States
Networking Pc Cabinet 19In, 27.56In, 36U; Cabinet Type Nvent Hoffman
20H6218
Networking Pc Cabinet 19In, 27.56In, 36U; Cabinet Type Nvent Hoffman 20H6218
NETWORKING PC CABINET 19IN, 27.56IN, 36U; Cabinet Type:Networking PC; Product Range:-; Rack U Height:36U; External Height - Imperial:69"; External Width - Imperial:27.6"; External Depth - Imperial:23.62"; Enclosure Material:Steel RoHS Compliant: Yes

NETWORKING PC CABINET 19IN, 27.56IN, 36U; Cabinet Type:Networking PC; Product Range:-; Rack U Height:36U; External Height - Imperial:69"; External Width - Imperial:27.6"; External Depth - Imperial:23.62"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 20H6218
Product Name Networking Pc Cabinet 19In, 27.56In, 36U; Cabinet Type Nvent Hoffman
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Machining tool storage - NCS4025 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details