nVent Electric Racks EDR19FM24U

Description
OPEN LAN RACK 19 IN X 24U
Request a Quote Datasheet
Description
OPEN LAN RACK 19 IN X 24U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 1441-EDR19FM24U-ND - DigiKey
Thief River Falls, MN, United States
OPEN LAN RACK 19 IN X 24U

OPEN LAN RACK 19 IN X 24U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1441-EDR19FM24U-ND
Product Name Racks
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details