nVent Electric Drawn Pushbutton Enclosures, Type 4 ED3PBX

Description
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.
Request a Quote Datasheet
Description
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drawn Pushbutton Enclosures, Type 4 - ED3PBX - nVent Electric
St. Louis Park, MN, United States
Drawn Pushbutton Enclosures, Type 4
ED3PBX
Drawn Pushbutton Enclosures, Type 4 ED3PBX
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.

Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.

Supplier's Site Datasheet
Boxes - 1441-ED3PBX-ND - DigiKey
Thief River Falls, MN, United States
3 PB ENCLOSURE 8.00X4.00X3.75

3 PB ENCLOSURE 8.00X4.00X3.75

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number ED3PBX 1441-ED3PBX-ND
Product Name Drawn Pushbutton Enclosures, Type 4 Boxes
Type Pushbutton Enclosures Junction Box
Length 8 inch (203 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details