nVent Electric Drawn Pushbutton Enclosures, Type 4 ED3PBM

Description
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.
Request a Quote Datasheet
Description
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drawn Pushbutton Enclosures, Type 4 - ED3PBM - nVent Electric
St. Louis Park, MN, United States
Drawn Pushbutton Enclosures, Type 4
ED3PBM
Drawn Pushbutton Enclosures, Type 4 ED3PBM
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.

Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.

Supplier's Site Datasheet
Boxes - 1441-ED3PBM-ND - DigiKey
Thief River Falls, MN, United States
3 PB ENCLOSURE 8.00X4.00X3.75

3 PB ENCLOSURE 8.00X4.00X3.75

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number ED3PBM 1441-ED3PBM-ND
Product Name Drawn Pushbutton Enclosures, Type 4 Boxes
Type Pushbutton Enclosures Junction Box
Length 8 inch (203 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/green; Enclosure Type Takachi - 38AC2568 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details