nVent Electric Drawn Pushbutton Enclosures, Type 4 ED2PBM

Description
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.
Request a Quote Datasheet
Description
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drawn Pushbutton Enclosures, Type 4 - ED2PBM - nVent Electric
St. Louis Park, MN, United States
Drawn Pushbutton Enclosures, Type 4
ED2PBM
Drawn Pushbutton Enclosures, Type 4 ED2PBM
Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.

Drawn Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm 4-way pushbuttons and switches. These enclosures have no welded seams or sharp corners.

Supplier's Site Datasheet
Boxes - 1441-ED2PBM-ND - DigiKey
Thief River Falls, MN, United States
2 PB ENCLOSURE 5.75X4.00X3.75

2 PB ENCLOSURE 5.75X4.00X3.75

Buy Now Datasheet
Enclosure - 20938985 - Radwell International
Willingboro, NJ, United States
Enclosure
20938985
Enclosure 20938985
PUSHBUTTON ENCLOSURE, STEE,L 2PUSH BUTTON HOLE X 22.5MM. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON ENCLOSURE, STEE,L 2PUSH BUTTON HOLE X 22.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ED2PBM 1441-ED2PBM-ND 20938985
Product Name Drawn Pushbutton Enclosures, Type 4 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437S - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers