nVent Electric Wall Mount Cabinet, 12U, Alum, Grey; Rack U Height Nvent Hoffman ECL606050P

Description
WALL MOUNT CABINET, 12U, ALUM, GREY; Rack U Height:12U; Enclosure Material:Aluminum; Body Color:Grey; External Height - Metric:663mm; External Width - Metric:650.8mm; External Depth - Metric:523.7mm; External Height - Imperial:26.1" RoHS Compliant: Yes
Datasheet
Description
WALL MOUNT CABINET, 12U, ALUM, GREY; Rack U Height:12U; Enclosure Material:Aluminum; Body Color:Grey; External Height - Metric:663mm; External Width - Metric:650.8mm; External Depth - Metric:523.7mm; External Height - Imperial:26.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Cabinet, 12U, Alum, Grey; Rack U Height Nvent Hoffman - 75M4264 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Cabinet, 12U, Alum, Grey; Rack U Height Nvent Hoffman
75M4264
Wall Mount Cabinet, 12U, Alum, Grey; Rack U Height Nvent Hoffman 75M4264
WALL MOUNT CABINET, 12U, ALUM, GREY; Rack U Height:12U; Enclosure Material:Aluminum; Body Color:Grey; External Height - Metric:663mm; External Width - Metric:650.8mm; External Depth - Metric:523.7mm; External Height - Imperial:26.1" RoHS Compliant: Yes

WALL MOUNT CABINET, 12U, ALUM, GREY; Rack U Height:12U; Enclosure Material:Aluminum; Body Color:Grey; External Height - Metric:663mm; External Width - Metric:650.8mm; External Depth - Metric:523.7mm; External Height - Imperial:26.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 75M4264
Product Name Wall Mount Cabinet, 12U, Alum, Grey; Rack U Height Nvent Hoffman
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary toolboxes - GT-5KKG30004S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details