nVent Electric COMLINE, Type 4X ECL404015

Description
Lightweight, corrosion-resistant COMLINE aluminum wall-mount enclosures provide long-lasting protection for housing electrical components in extreme outdoor environments. These customizable enclosures employ a foam-in-place gasket for a tight seal and are ideal for rooftop or tower-mounted telecommunications applications.For OSP questions, quotes and assistance, email:osp@hoffmanonl ine.com
Request a Quote Datasheet
Description
Lightweight, corrosion-resistant COMLINE aluminum wall-mount enclosures provide long-lasting protection for housing electrical components in extreme outdoor environments. These customizable enclosures employ a foam-in-place gasket for a tight seal and are ideal for rooftop or tower-mounted telecommunications applications.For OSP questions, quotes and assistance, email:osp@hoffmanonl ine.com
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMLINE, Type 4X - ECL404015 - nVent Electric
St. Louis Park, MN, United States
COMLINE, Type 4X
ECL404015
COMLINE, Type 4X ECL404015
Lightweight, corrosion-resistant COMLINE aluminum wall-mount enclosures provide long-lasting protection for housing electrical components in extreme outdoor environments. These customizable enclosures employ a foam-in-place gasket for a tight seal and are ideal for rooftop or tower-mounted telecommunications applications.For OSP questions, quotes and assistance, email:osp@hoffmanonl ine.com

Lightweight, corrosion-resistant COMLINE aluminum wall-mount enclosures provide long-lasting protection for housing electrical components in extreme outdoor environments. These customizable enclosures employ a foam-in-place gasket for a tight seal and are ideal for rooftop or tower-mounted telecommunications applications.For OSP questions, quotes and assistance, email:osp@hoffmanonline.com

Supplier's Site Datasheet
Boxes - 1441-ECL404015-ND - DigiKey
Thief River Falls, MN, United States
COMLINE ENCLOSURE

COMLINE ENCLOSURE

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number ECL404015 1441-ECL404015-ND
Product Name COMLINE, Type 4X Boxes
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Depth 6 inch (152 mm)
Material Aluminum Fiberglass
NEMA Rating NEMA Enclosures; Type 4X Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 151-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.83 inch (199 mm)
View Details
2 suppliers
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details