nVent Electric Boxes E6PBGY

Description
6PB 22.5MM SAFETY YELLOW
Request a Quote Datasheet
Description
6PB 22.5MM SAFETY YELLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-E6PBGY-ND - DigiKey
Thief River Falls, MN, United States
6PB 22.5MM SAFETY YELLOW

6PB 22.5MM SAFETY YELLOW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 1441-E6PBGY-ND
Product Name Boxes
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1927120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 9.06 inch (230 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSK6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers