nVent Electric Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E4PBXM

Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet
Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E4PBXM - nVent Electric
St. Louis Park, MN, United States
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E4PBXM
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E4PBXM
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Supplier's Site Datasheet
Boxes - 1441-E4PBXM-ND - DigiKey
Thief River Falls, MN, United States
PB ENCL X DEEP 22.5MM

PB ENCL X DEEP 22.5MM

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E4PBXM 1441-E4PBXM-ND
Product Name Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes
Type Pushbutton Enclosures Junction Box
Length 10 inch (254 mm)
Width 4 inch (102 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details