nVent Electric Extra-Deep 22.5-mm Pushbutton Enclosures, Type 4X E4PBGXSS

Description
Designed to house 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dust, dirt, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.
Request a Quote Datasheet
Description
Designed to house 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dust, dirt, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Deep 22.5-mm Pushbutton Enclosures, Type 4X - E4PBGXSS - nVent Electric
St. Louis Park, MN, United States
Extra-Deep 22.5-mm Pushbutton Enclosures, Type 4X
E4PBGXSS
Extra-Deep 22.5-mm Pushbutton Enclosures, Type 4X E4PBGXSS
Designed to house 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dust, dirt, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.

Designed to house 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dust, dirt, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.

Supplier's Site Datasheet
Boxes - 1441-E4PBGXSS-ND - DigiKey
Thief River Falls, MN, United States
4 PB ENCLOSURE 10.00X4.00X4.75

4 PB ENCLOSURE 10.00X4.00X4.75

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E4PBGXSS 1441-E4PBGXSS-ND
Product Name Extra-Deep 22.5-mm Pushbutton Enclosures, Type 4X Boxes
Type Pushbutton Enclosures Junction Box
Length 10 inch (254 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Control Station Enclosures - 1828655 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 2.36 inch (60 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
5 suppliers