RS Components, Ltd.
Control Station Enclosures
1828655
Description
RS PRO TJ-AG-0808-K1
Request a Quote
Email Supplier
Description
RS PRO TJ-AG-0808-K1
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1828655 |
|
Product Name
|
Control Station Enclosures |
|
Type
|
Pushbutton Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
2.36 inch (60 mm)
|
|
Width
|
3.15 inch (80 mm)
|
|
Depth
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details
Type
Pushbutton Enclosures
Shape
Rectangular
Length
2.76 inch (70 mm)
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.74 inch (95 mm)
View Details
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details