nVent Electric 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 4X E3PBSS

Description
Punched specifically to house either 30.5-mm or 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water.See Mild Steel chapter for related mild steel enclosures.
Request a Quote Datasheet
Description
Punched specifically to house either 30.5-mm or 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water.See Mild Steel chapter for related mild steel enclosures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 4X - E3PBSS - nVent Electric
St. Louis Park, MN, United States
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 4X
E3PBSS
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 4X E3PBSS
Punched specifically to house either 30.5-mm or 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water.See Mild Steel chapter for related mild steel enclosures.

Punched specifically to house either 30.5-mm or 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water.See Mild Steel chapter for related mild steel enclosures.

Supplier's Site Datasheet
Boxes - 1441-1487-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Natural Cover Included 7.992"" L x 3.268"" W (203.00mm x 83.00mm) X 2.756"" (70.00mm)"

"Box Metal, Steel Natural Cover Included 7.992"" L x 3.268"" W (203.00mm x 83.00mm) X 2.756"" (70.00mm)"

Buy Now Datasheet
Enclosure - 20942123 - Radwell International
Willingboro, NJ, United States
Enclosure
20942123
Enclosure 20942123
ENCLOSURE, 3 PUSHBUTTONS, 30.5 MM PUSHBUTTON HOLES, 3 POSITION, 8.75 X 3.25 X 2.75 INCHES, STAINLESS STEEL, PENTAIR STAINLESS SERIES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 3 PUSHBUTTONS, 30.5 MM PUSHBUTTON HOLES, 3 POSITION, 8.75 X 3.25 X 2.75 INCHES, STAINLESS STEEL, PENTAIR STAINLESS SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E3PBSS 1441-1487-ND 20942123
Product Name 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 4X Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 8 inch (203 mm)
Width 3 inch (76.2 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 8194002 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.74 inch (222 mm)
Width 3.15 inch (80 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers