nVent Electric Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 E30PBY25M

Description
Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.
Request a Quote Datasheet
Description
Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 - E30PBY25M - nVent Electric
St. Louis Park, MN, United States
Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12
E30PBY25M
Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 E30PBY25M
Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.

Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.

Supplier's Site Datasheet
Boxes - 1441-E30PBY25M-ND - DigiKey
Thief River Falls, MN, United States
PB ENCL X LRG/PANEL 22.5MM

PB ENCL X LRG/PANEL 22.5MM

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E30PBY25M 1441-E30PBY25M-ND
Product Name Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 Boxes
Type Pushbutton Enclosures Junction Box
Length 18 inch (457 mm)
Width 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2125 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 2.64 inch (67 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details