nVent Electric Extra-Deep 30.5-mm Pushbutton Enclosures, Type 4X E1PBXSS

Description
Designed to house 30.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.See Mild Steel chapter for related mild steel enclosures.
Request a Quote Datasheet
Description
Designed to house 30.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.See Mild Steel chapter for related mild steel enclosures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Deep 30.5-mm Pushbutton Enclosures, Type 4X - E1PBXSS - nVent Electric
St. Louis Park, MN, United States
Extra-Deep 30.5-mm Pushbutton Enclosures, Type 4X
E1PBXSS
Extra-Deep 30.5-mm Pushbutton Enclosures, Type 4X E1PBXSS
Designed to house 30.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.See Mild Steel chapter for related mild steel enclosures.

Designed to house 30.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.See Mild Steel chapter for related mild steel enclosures.

Supplier's Site Datasheet
Boxes - 1441-1475-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Cover Included 4.016"" L x 4.016"" W (102.00mm x 102.00mm) X 4.764"" (121.00mm)"

"Box Metal, Stainless Steel Natural Cover Included 4.016"" L x 4.016"" W (102.00mm x 102.00mm) X 4.764"" (121.00mm)"

Buy Now Datasheet
Enclosure - 20958643 - Radwell International
Willingboro, NJ, United States
Enclosure
20958643
Enclosure 20958643
ENCLOSURE, EXTRA-DEEP, 30.5-MM PUSHBUTTON ENCLOSURE, TYPE 4X, 4.00X4.00X4.75, 1PORT, 14 GAUGE BODY, 16 GAUGE COVER, TYPE 304 OR TYPE 316 STAINLESS STEEL, ACCEPT ALL BRANDS OF OIL-TIGHT PUSHBUTTONS SWITCHES AND PILOT LIGHTS. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, EXTRA-DEEP, 30.5-MM PUSHBUTTON ENCLOSURE, TYPE 4X, 4.00X4.00X4.75, 1PORT, 14 GAUGE BODY, 16 GAUGE COVER, TYPE 304 OR TYPE 316 STAINLESS STEEL, ACCEPT ALL BRANDS OF OIL-TIGHT PUSHBUTTONS SWITCHES AND PILOT LIGHTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E1PBXSS 1441-1475-ND 20958643
Product Name Extra-Deep 30.5-mm Pushbutton Enclosures, Type 4X Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Connection System - 898D-58PT-B10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details