nVent Electric 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E1PBG

Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet
Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E1PBG - nVent Electric
St. Louis Park, MN, United States
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E1PBG
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E1PBG
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

Supplier's Site Datasheet
Boxes - 1441-1469-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 3.504"" L x 3.268"" W (89.00mm x 83.00mm) X 2.756"" (70.00mm)"

"Box Metal, Steel Gray Cover Included 3.504"" L x 3.268"" W (89.00mm x 83.00mm) X 2.756"" (70.00mm)"

Buy Now Datasheet
ENCLOSURE;PUSH BUTTON;(1) 22.5MM HOLE;4.5LX3.47WIN;STEEL;GRAY - 70067014 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;PUSH BUTTON;(1) 22.5MM HOLE;4.5LX3.47WIN;STEEL;GRAY
70067014
ENCLOSURE;PUSH BUTTON;(1) 22.5MM HOLE;4.5LX3.47WIN;STEEL;GRAY 70067014
These pushbutton enclosures are designed to hold 30.5-mm or 22.5- mm pushbuttons and switches. 16 or 14 gauge steel Oil-resistant gasket Factory stamped 4-way pushbutton holes Enclosures with more than one column of pushbutton holes have internal detachable hinge ANSI 61 gray polyester powder paint inside and out External wall-mounting brackets

These pushbutton enclosures are designed to hold 30.5-mm or 22.5- mm pushbuttons and switches.
16 or 14 gauge steel
Oil-resistant gasket
Factory stamped 4-way pushbutton holes
Enclosures with more than one column of pushbutton holes have internal detachable hinge
ANSI 61 gray polyester powder paint inside and out
External wall-mounting brackets

Supplier's Site
Enclosure - 20983827 - Radwell International
Willingboro, NJ, United States
Enclosure
20983827
Enclosure 20983827
JUNCTION BOX, PUSHBUTTON ENCLOSURE, 1 HOLE, 3.50 X 3.25 X 2.75, NEMA TYPE 12, IP65, MILD STEEL, ANSI 61, POWDER COATED, GRAY. FREE 2 YEAR RADWELL WARRANTY

JUNCTION BOX, PUSHBUTTON ENCLOSURE, 1 HOLE, 3.50 X 3.25 X 2.75, NEMA TYPE 12, IP65, MILD STEEL, ANSI 61, POWDER COATED, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc. Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E1PBG 1441-1469-ND 70067014 20983827
Product Name 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes ENCLOSURE;PUSH BUTTON;(1) 22.5MM HOLE;4.5LX3.47WIN;STEEL;GRAY Enclosure
Type Pushbutton Enclosures Junction Box Pushbutton Enclosures Junction Box
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
Depth 3 inch (76.2 mm)
Material Steel Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum Enclosures - aluCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.95 to 16.93 inch (74.93 to 430 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details