Polystyrene enclosure with metric knockouts, 180 x 94 mm, 57 mm height, light gray color, rated IP66 (NEMA 4X and 12/12K), with a temperature range of -40°C to 70°C, UL recognized, and polyurethane gasket material.
Enclosure, Polystyrene, Gray, Metric knockouts
PS1809-6-m, 180x94x57mm Enclosure
ENCLOSURE,POLYSTYREN
Electrical Enclosures PS1809-6-m, 180x94x57mm Encl
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 105-410 | 105-410 | 70074819 | 105-410 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases | ENCLOSURE,POLYSTYRENE,INDUST,IP66,NEMA 4X,KNOCKOUTS,7.09X4.33X2.24IN,GRAYCOVER | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Shape | Rectangular | |||
| Length | 7.09 inch (180 mm) | |||
| Width | 3.7 inch (93.98 mm) | |||
| Depth | 2.24 inch (56.9 mm) |