nVent Electric CONCEPT, Type 4 and 12 CSD483612

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CSD483612 - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CSD483612
CONCEPT, Type 4 and 12 CSD483612
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - 1441-CSD483612-ND - DigiKey
Thief River Falls, MN, United States
ENCLOSURE 48.00X36.00X12.00

ENCLOSURE 48.00X36.00X12.00

Buy Now Datasheet
Enclosure - 21006069 - Radwell International
Willingboro, NJ, United States
Enclosure
21006069
Enclosure 21006069
SOLID SINGLE DOOR, 3-POINT LATCH STYLE, QUARTER-TURN SLOTTED LATCH, ELECTRICAL ENCLOSURE, 14 GAUGE STEEL, ANSI 61 GRAY, WALL MOUNT, HINGED COVER. FREE 2 YEAR RADWELL WARRANTY

SOLID SINGLE DOOR, 3-POINT LATCH STYLE, QUARTER-TURN SLOTTED LATCH, ELECTRICAL ENCLOSURE, 14 GAUGE STEEL, ANSI 61 GRAY, WALL MOUNT, HINGED COVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 06B6827 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
06B6827
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 06B6827
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:914mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD483612 1441-CSD483612-ND 21006069 06B6827
Product Name CONCEPT, Type 4 and 12 Boxes Enclosure Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
Length 48 inch (1219 mm) 48.03 inch (1220 mm)
Width 36 inch (914 mm) 35.98 inch (914 mm)
Depth 12 inch (305 mm) 12.01 inch (305 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
 - 800G-12B4MD2MD2NF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details