CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 24.016"" W (762.00mm x 610.00mm) X 7.992"" (203.00mm)"
ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes
These NEMA rated CONCEPT® Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish.
14 or 16 gauge steel (see table)
Corner-formed doors, Mounting holes in back of body for optional external wall-mount brackets. ANSI 61 gray finish inside and out.
Provisions for Thermoplastic data pocket.
High-torque threadless studs and fasteners on door
Minimum-width body flange provides maximum door opening
| nVent Electric | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | CSD30248 | 1441-1452-ND | 06B6777 | 70066841 |
| Product Name | CONCEPT, Type 4 and 12 | Boxes | Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman | ENCLOSURE;NEMA 4,12;WALLMOUNT;CONCEPT;30.00X24.00X8.00;STEEL;GRAY |
| Length | 30 inch (762 mm) | 30 inch (762 mm) | ||
| Width | 24 inch (610 mm) | 24.02 inch (610 mm) | ||
| Depth | 8 inch (203 mm) | 7.99 inch (203 mm) | ||
| Material | Steel | Steel | Steel; Steel | Steel |
| NEMA Rating | NEMA Enclosures; Type 4 | NEMA Enclosures | NEMA Enclosures; Type 4; Type 12; Type 13 |