nVent Electric CONCEPT, Type 4 and 12 CSD24308

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CSD24308 - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CSD24308
CONCEPT, Type 4 and 12 CSD24308
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - 1441-1448-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 24.016"" W (762.00mm x 610.00mm) X 7.992"" (203.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 24.016"" W (762.00mm x 610.00mm) X 7.992"" (203.00mm)"

Buy Now Datasheet
Boxes, Enclosures, Racks - Boxes - CSD24308 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
CSD24308
Boxes, Enclosures, Racks - Boxes CSD24308
Win Source Part Number: 1052059-CSD24308 Category: Boxes, Enclosures, Racks>Boxes Color: Gray Features: Sealing Gasket, Wall Mount Package: Bulk Standard Package: 1 Ratings: IP66, NEMA 4,12,13, UL-508A Thickness: 16 Gauge Height: 7.992" (203.00mm) Material: Metal, Steel Design: Hinged Door, Lid Weight: 49 lbs (22.2 kg) Container Type: Box Area (L x W): 720in² (4645cm²) Dimension: 30.000" L x 24.016" W (762.00mm x 610.00mm) Alternative Parts (Cross-Reference): EJ12126; A1212CH; 1554VPL; EN4SD24248GY; A12108CH; A10106CHC-SD24308; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 7310.10.0090 Mfr: Hoffman Enclosures, Inc. Other Names: 78351077470,1441-144 8,77470 RoHS Status: RoHS non-compliant

Win Source Part Number: 1052059-CSD24308
Category: Boxes, Enclosures, Racks>Boxes
Color: Gray
Features: Sealing Gasket, Wall Mount
Package: Bulk
Standard Package: 1
Ratings: IP66, NEMA 4,12,13, UL-508A
Thickness: 16 Gauge
Height: 7.992" (203.00mm)
Material: Metal, Steel
Design: Hinged Door, Lid
Weight: 49 lbs (22.2 kg)
Container Type: Box
Area (L x W): 720in² (4645cm²)
Dimension: 30.000" L x 24.016" W (762.00mm x 610.00mm)
Alternative Parts (Cross-Reference): EJ12126; A1212CH; 1554VPL; EN4SD24248GY; A12108CH; A10106CHC-SD24308;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 7310.10.0090
Mfr: Hoffman Enclosures, Inc.
Other Names: 78351077470,1441-1448,77470
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD24308 1441-1448-ND CSD24308
Product Name CONCEPT, Type 4 and 12 Boxes Boxes, Enclosures, Racks - Boxes
Length 24 inch (610 mm)
Width 30 inch (762 mm)
Depth 8 inch (203 mm)
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2560 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details