nVent Electric CONCEPT, Type 4 and 12 CSD242012W

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CSD242012W - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CSD242012W
CONCEPT, Type 4 and 12 CSD242012W
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - 1441-CSD242012W-ND - DigiKey
Thief River Falls, MN, United States
WINDOW ENCL. 24.00X20.00X12.00

WINDOW ENCL. 24.00X20.00X12.00

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CSD242012W 1441-CSD242012W-ND
Product Name CONCEPT, Type 4 and 12 Boxes
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details