nVent Electric Boxes CSD16128SSST

Description
304SS TYPE 4X WALLMT SLOPE TOP
Request a Quote Datasheet
Description
304SS TYPE 4X WALLMT SLOPE TOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-CSD16128SSST-ND - DigiKey
Thief River Falls, MN, United States
304SS TYPE 4X WALLMT SLOPE TOP

304SS TYPE 4X WALLMT SLOPE TOP

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 24X0816 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
24X0816
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 24X0816
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:480mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:480mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-CSD16128SSST-ND 24X0816
Product Name Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Steel; Steel
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers