nVent Electric Air Conditioning Unit, 8000Btu, Steel; Product Range Nvent Hoffman CR430816G036

Description
AIR CONDITIONING UNIT, 8000BTU, STEEL; Product Range:Proair Series; Enclosure Material:Steel; Cooling Capacity:8000BTU; External Height - Metric:1.1m; External Width - Metric:400mm; External Depth - Metric:260mm RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONING UNIT, 8000BTU, STEEL; Product Range:Proair Series; Enclosure Material:Steel; Cooling Capacity:8000BTU; External Height - Metric:1.1m; External Width - Metric:400mm; External Depth - Metric:260mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioning Unit, 8000Btu, Steel; Product Range Nvent Hoffman - 29T4264 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioning Unit, 8000Btu, Steel; Product Range Nvent Hoffman
29T4264
Air Conditioning Unit, 8000Btu, Steel; Product Range Nvent Hoffman 29T4264
AIR CONDITIONING UNIT, 8000BTU, STEEL; Product Range:Proair Series; Enclosure Material:Steel; Cooling Capacity:8000BTU; External Height - Metric:1.1m; External Width - Metric:400mm; External Depth - Metric:260mm RoHS Compliant: Yes

AIR CONDITIONING UNIT, 8000BTU, STEEL; Product Range:Proair Series; Enclosure Material:Steel; Cooling Capacity:8000BTU; External Height - Metric:1.1m; External Width - Metric:400mm; External Depth - Metric:260mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 29T4264
Product Name Air Conditioning Unit, 8000Btu, Steel; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details