AIR CONDITIONER, 1600BTU; Product Range:Proair Series; Enclosure Material:Metal; Cooling Capacity:1600BTU; External Height - Metric:584mm; External Width - Metric:254mm; External Depth - Metric:222mm; External Height - Imperial:23" RoHS Compliant: No
Newark, An Avnet Company | |
---|---|
Product Category | Air Conditioners |
Product Number | 91F4814 |
Product Name | Air Conditioner, 1600Btu; Product Range Nvent Hoffman |
Type | Enclosure |