nVent Electric CONCEPT HMI, Type 4 CP525512

Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Request a Quote Datasheet
Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT HMI, Type 4 - CP525512 - nVent Electric
St. Louis Park, MN, United States
CONCEPT HMI, Type 4
CP525512
CONCEPT HMI, Type 4 CP525512
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

Supplier's Site Datasheet
Boxes - 1441-CP525512-ND - DigiKey
Thief River Falls, MN, United States
CONCEPT OI

CONCEPT OI

Buy Now Datasheet
Enclosure, Hmi, Steel, Black; Enclosure Type Nvent Hoffman - 23K3368 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hmi, Steel, Black; Enclosure Type Nvent Hoffman
23K3368
Enclosure, Hmi, Steel, Black; Enclosure Type Nvent Hoffman 23K3368
ENCLOSURE, HMI, STEEL, BLACK; Enclosure Type:Human Machine Interface; Enclosure Material:Steel; External Height - Metric:520mm; External Width - Metric:550mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, HMI, STEEL, BLACK; Enclosure Type:Human Machine Interface; Enclosure Material:Steel; External Height - Metric:520mm; External Width - Metric:550mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CP525512 1441-CP525512-ND 23K3368
Product Name CONCEPT HMI, Type 4 Boxes Enclosure, Hmi, Steel, Black; Enclosure Type Nvent Hoffman
Type Operator Station Junction Box
Length 21 inch (533 mm) 20.47 inch (520 mm)
Width 22 inch (559 mm) 21.65 inch (550 mm)
Depth 5 inch (127 mm) 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
NEMA 6 POLYCARBONATE BOX - SPCP.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.38 to 5.91 inch (35 to 150 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details
Enclosures, Boxes, & Cases - 116-504 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details