nVent Electric CONCEPT Disconnect Enclosure, Type 4 CDSC483812LG

Description
Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout for the disconnect switch or circuit breaker. Accepts major brand disconnect switches and circuit breakers and is supplied with a Hoffman-integrated tool-to-open handle.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes
Request a Quote Datasheet
Description
Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout for the disconnect switch or circuit breaker. Accepts major brand disconnect switches and circuit breakers and is supplied with a Hoffman-integrated tool-to-open handle.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT Disconnect Enclosure, Type 4 - CDSC483812LG - nVent Electric
St. Louis Park, MN, United States
CONCEPT Disconnect Enclosure, Type 4
CDSC483812LG
CONCEPT Disconnect Enclosure, Type 4 CDSC483812LG
Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout for the disconnect switch or circuit breaker. Accepts major brand disconnect switches and circuit breakers and is supplied with a Hoffman-integrated tool-to-open handle.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes

Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout for the disconnect switch or circuit breaker. Accepts major brand disconnect switches and circuit breakers and is supplied with a Hoffman-integrated tool-to-open handle.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes

Supplier's Site Datasheet
Boxes - 1441-CDSC483812LG-ND - DigiKey
Thief River Falls, MN, United States
DISCONNECT ENCL. 48.00X38.00X1

DISCONNECT ENCL. 48.00X38.00X1

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CDSC483812LG 1441-CDSC483812LG-ND
Product Name CONCEPT Disconnect Enclosure, Type 4 Boxes
Type Junction Box Junction Box
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, TYPE 80, 3.15 X 3.15 X 3.15 INCHES - 70016694 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455KHD1601 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.39 inch (86.11 mm)
View Details
3 suppliers