nVent Electric Bushings, Grommets CCFLO01

Description
LOCKING FRAME FOR CCFO
Request a Quote Datasheet
Description
LOCKING FRAME FOR CCFO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1441-CCFLO01-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1441-CCFLO01-ND
Bushings, Grommets 1441-CCFLO01-ND
LOCKING FRAME FOR CCFO

LOCKING FRAME FOR CCFO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1441-CCFLO01-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 743 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details