nVent Electric Bushings, Grommets CCFGL33

Description
GROMMET LARGE 33 34MM
Request a Quote Datasheet
Description
GROMMET LARGE 33 34MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1441-CCFGL33-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1441-CCFGL33-ND
Bushings, Grommets 1441-CCFGL33-ND
GROMMET LARGE 33 34MM

GROMMET LARGE 33 34MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1441-CCFGL33-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 543282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2520 inch (6.4 mm)
Groove Width 0.0945 inch (2.4 mm)
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details