nVent Electric
Bushings, Grommets
CCFGL32
Description
GROMMET LARGE 32 33MM
Request a Quote
Email Supplier
Datasheet
Description
GROMMET LARGE 32 33MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
1441-CCFGL32-ND |
|
Product Name
|
Bushings, Grommets |
|
Material
|
Plastic; Thermoplastic Elastomer (TPE)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Round
Inside Diameter
2.31 inch (58.74 mm)
Overall Thickness
3.06 inch (77.79 mm)
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.7500 inch (19.05 mm)
View Details
Shenzhen Milvent Technology Co., Limited
Inside Diameter
1.5 inch (38.1 mm)
View Details