RS Components, Ltd. Cable Grommets 428019

Description
RS PRO 50R4294156 Cable Grommet
Request a Quote
Description
RS PRO 50R4294156 Cable Grommet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 428019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
428019
Cable Grommets 428019
RS PRO 50R4294156 Cable Grommet

RS PRO 50R4294156 Cable Grommet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 428019
Product Name Cable Grommets
Groove Width 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 117499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1378 inch (3.5 mm)
Material Other; Thermoplastic Elastomer
View Details
Cable Grommets - 2133611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.0787 inch (2 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 428015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0787 inch (2 mm)
Material Plastic; Other; Polychloroprene
View Details
Cable Grommets - 1367348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6299 inch (16 mm)
Groove Width 0.0787 inch (2 mm)
View Details