nVent Electric COMPACT, Type 4X CCA22128

Description
For use in indoor or outdoor applications, these stylized enclosures protect components and controls in corrosive environments.
Request a Quote Datasheet
Description
For use in indoor or outdoor applications, these stylized enclosures protect components and controls in corrosive environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPACT, Type 4X - CCA22128 - nVent Electric
St. Louis Park, MN, United States
COMPACT, Type 4X
CCA22128
COMPACT, Type 4X CCA22128
For use in indoor or outdoor applications, these stylized enclosures protect components and controls in corrosive environments.

For use in indoor or outdoor applications, these stylized enclosures protect components and controls in corrosive environments.

Supplier's Site Datasheet
Boxes - CCA22128 - CCA22128 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - CCA22128
CCA22128
Boxes - CCA22128 CCA22128
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 766667-CCA22128 Color: Gray Features: Sealing Gasket, Wall Mount Ratings: IP66, NEMA 4,4X,12,13, UL-508A Thickness: 0.157" (4.00mm) Height: 3.150" (80.00mm) Material: Metal, Aluminum Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 3 lbs (1.4kg) Container Type: Box Area (L x W): 40.9" (264cm) Categories: Boxes, Enclosures, Racks Dimension: 8.661" L x 4.724" W (220.00mm x 120.00mm) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 766667-CCA22128
Color: Gray
Features: Sealing Gasket, Wall Mount
Ratings: IP66, NEMA 4,4X,12,13, UL-508A
Thickness: 0.157" (4.00mm)
Height: 3.150" (80.00mm)
Material: Metal, Aluminum
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 3 lbs (1.4kg)
Container Type: Box
Area (L x W): 40.9" (264cm)
Categories: Boxes, Enclosures, Racks
Dimension: 8.661" L x 4.724" W (220.00mm x 120.00mm)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Boxes - 1441-1398-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray Cover Included 8.661"" L x 4.724"" W (220.00mm x 120.00mm) X 3.150"" (80.00mm)"

"Box Metal, Aluminum Gray Cover Included 8.661"" L x 4.724"" W (220.00mm x 120.00mm) X 3.150"" (80.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Aluminium, Gray; Enclosure Type Nvent Hoffman - 20H4755 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Aluminium, Gray; Enclosure Type Nvent Hoffman
20H4755
Enclosure, Junction Box, Aluminium, Gray; Enclosure Type Nvent Hoffman 20H4755
ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:80mm; External Width - Metric:122mm; External Depth - Metric:220mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:80mm; External Width - Metric:122mm; External Depth - Metric:220mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CCA22128 CCA22128 1441-1398-ND 20H4755
Product Name COMPACT, Type 4X Boxes - CCA22128 Boxes Enclosure, Junction Box, Aluminium, Gray; Enclosure Type Nvent Hoffman
Length 9 inch (229 mm) 3.15 inch (80 mm)
Width 5 inch (127 mm) 4.8 inch (122 mm)
Depth 3 inch (76.2 mm) 8.66 inch (220 mm)
Material Aluminum Aluminum Aluminum; Aluminum
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2126 - Newark, An Avnet Company
Specs
Length 2.17 inch (55 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details