OKW Enclosures, Inc. Hand Held Enclosures A9067137

Description
Smart-Case L, Ausführung IV (140x62,7mm)
Request a Quote
Description
Smart-Case L, Ausführung IV (140x62,7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosures - 2832097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
2832097
Hand Held Enclosures 2832097
Smart-Case L, Ausführung IV (140x62,7mm)

Smart-Case L, Ausführung IV (140x62,7mm)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2832097
Product Name Hand Held Enclosures
Length 5.51 inch (140 mm)
Depth 1.2 inch (30.5 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG48 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details