nVent Electric Consolets, Type 12 C8C20SS

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.
Request a Quote Datasheet
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolets, Type 12 - C8C20SS - nVent Electric
St. Louis Park, MN, United States
Consolets, Type 12
C8C20SS
Consolets, Type 12 C8C20SS
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.See the HMI chapter for related mild steel consolets.

Supplier's Site
Boxes - 1441-C8C20SS-ND - DigiKey
Thief River Falls, MN, United States
CONSOLET 8.00X20.00 SURFACE

CONSOLET 8.00X20.00 SURFACE

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number C8C20SS 1441-C8C20SS-ND
Product Name Consolets, Type 12 Boxes
Type Consolet Enclosures Junction Box
Length 8 inch (203 mm)
Width 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455N1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
5 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details