nVent Electric Consolets C8C16

Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet
Description
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolets - C8C16 - nVent Electric
St. Louis Park, MN, United States
Consolets
C8C16
Consolets C8C16
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.

Supplier's Site Datasheet
Boxes - 1441-C8C16-ND - DigiKey
Thief River Falls, MN, United States
CONSOLET 8.00X16.00 SURFACE

CONSOLET 8.00X16.00 SURFACE

Buy Now Datasheet
ENCLOSURE;CONSOLET;SLOPED COVER;8.00X16.00X7.09;STEEL;GRAY - 70066770 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;CONSOLET;SLOPED COVER;8.00X16.00X7.09;STEEL;GRAY
70066770
ENCLOSURE;CONSOLET;SLOPED COVER;8.00X16.00X7.09;STEEL;GRAY 70066770
Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces. Specifications: 14 gauge steel Seams continuously welded and ground smooth; no holes or knockouts Captivated cover screws thread into sealed wells Oil-resistant gasket and adhesive ANSI 61 gray polyester powder paint inside and out over pretreated surfaces.

Consolets are ideal for mounting small control or instrumentation devices where the desirable access requires a 30- or 60-degree surface. These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
These enclosures can be mounted on either of two sides for placement on desktops, pedestals or other flat surfaces.
Specifications:
14 gauge steel
Seams continuously welded and ground smooth; no holes or knockouts
Captivated cover screws thread into sealed wells
Oil-resistant gasket and adhesive
ANSI 61 gray polyester powder paint inside and out over pretreated surfaces.

Supplier's Site
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman - 96F4664 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman
96F4664
Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman 96F4664
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:406mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:406mm; External Depth - Metric:180mm; IP Rating:IP65; Body Color:Grey; NEMA Type:12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C8C16 1441-C8C16-ND 70066770 96F4664
Product Name Consolets Boxes ENCLOSURE;CONSOLET;SLOPED COVER;8.00X16.00X7.09;STEEL;GRAY Enclosure, Instrument, Steel, Gray; Enclosure Type Nvent Hoffman
Type Consolet Enclosures Console Enclosures; Junction Box Console Enclosures Electronic and Instrument Enclosures
Length 8 inch (203 mm) 8 inch (203 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Depth 7 inch (178 mm) 7.09 inch (180 mm)
Material Steel Steel Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0136 - Newark, An Avnet Company
Specs
Length 1.97 inch (50.1 mm)
Width 2.56 inch (65 mm)
Depth 5.12 inch (130 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details