nVent HOFFMAN Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman C-TD364812

Description
ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:914mm; External Width - Metric:1.219m; External Depth - Metric:305mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:914mm; External Width - Metric:1.219m; External Depth - Metric:305mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman - 06B6864 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman
06B6864
Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman 06B6864
ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:914mm; External Width - Metric:1.219m; External Depth - Metric:305mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, MILD STEEL, GREY; Enclosure Type:Wall Mount; Enclosure Material:Mild Steel; External Height - Metric:914mm; External Width - Metric:1.219m; External Depth - Metric:305mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B6864
Product Name Enclosure, Wall Mount, Mild Steel, Grey; Enclosure Type Nvent Hoffman
Length 35.98 inch (914 mm)
Width 47.99 inch (1219 mm)
Depth 12.01 inch (305 mm)
Material Steel; Mild Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details