nVent HOFFMAN Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman AU72X7818LLP

Description
CABINET, FREE STAND, MILD STEEL, 2 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:72.13"; External Width - Imperial:78.5"; Enclosure Material:Mild SteelRoHS Compliant: Yes
Datasheet
Description
CABINET, FREE STAND, MILD STEEL, 2 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:72.13"; External Width - Imperial:78.5"; Enclosure Material:Mild SteelRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman - 11AJ3509 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman
11AJ3509
Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman 11AJ3509
CABINET, FREE STAND, MILD STEEL, 2 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:72.13"; External Width - Imperial:78.5"; Enclosure Material:Mild SteelRoHS Compliant: Yes

CABINET, FREE STAND, MILD STEEL, 2 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:72.13"; External Width - Imperial:78.5"; Enclosure Material:Mild SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 11AJ3509
Product Name Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman
Height 72.13 inch (1832 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Punching tool storage - N5PAEG-5803L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details