nVent HOFFMAN Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman AU72X7818BLP

Description
CABINET, FREE STAND, MILD STEEL, 2 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:72.13"; External Width - Imperial:77.99" RoHS Compliant: Yes
Datasheet
Description
CABINET, FREE STAND, MILD STEEL, 2 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:72.13"; External Width - Imperial:77.99" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman - 11AJ3508 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman
11AJ3508
Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman 11AJ3508
CABINET, FREE STAND, MILD STEEL, 2 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:72.13"; External Width - Imperial:77.99" RoHS Compliant: Yes

CABINET, FREE STAND, MILD STEEL, 2 DOOR; Cabinet Type:Free Stand; Product Range:Universal Freestand Enclosures Series; Rack U Height:-; External Height - Imperial:72.13"; External Width - Imperial:77.99" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 11AJ3508
Product Name Cabinet, Free Stand, Mild Steel, 2 Door; Cabinet Type Nvent Hoffman
Height 72.13 inch (1832 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 219129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Reinforced
Height 9.84 inch (250 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details