nVent Electric Screw-Cover, Type 1 ASE10X10X6

Description
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.
Request a Quote Datasheet
Description
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-Cover, Type 1 - ASE10X10X6 - nVent Electric
St. Louis Park, MN, United States
Screw-Cover, Type 1
ASE10X10X6
Screw-Cover, Type 1 ASE10X10X6
Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.

Use this enclosure in commercial and general industrial applications that require a junction or pull box. For flush installations, order flush covers and door frames separately.

Supplier's Site Datasheet
Boxes - 1441-1345-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Cover Included 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 5.984"" (152.00mm)"

"Junction Box Metal, Steel Gray Cover Included 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 06B4827 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
06B4827
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 06B4827
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ASE10X10X6 1441-1345-ND 06B4827
Product Name Screw-Cover, Type 1 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
Length 10 inch (254 mm) 10 inch (254 mm)
Width 10 inch (254 mm) 10 inch (254 mm)
Depth 6 inch (152 mm) 5.98 inch (152 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 Type 1 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP65 Latch-Hinged Plastic Box With Key - BCPK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details