OKW Enclosures, Inc. IP 65 Plastic Enclosures For Industrial Electronics SNAPTEC

Description
Fast assembly IP 65 plastic enclosures These practical enclosures feature a rational snap-together assembly technique for faster installation of the electronics/electric al components. modern low cost wall mount enclosures snap-on lids for easier assembly high bottom parts guarantee maximum surface area for fitting cable glands and interfaces fast disassembly/servicin gg with opening tool or screw driver nylon opening tool and cover plugs for access holes included high protection class IP 65; sealing gasket pre-fitted in the top recess in the lid for a membrane keypad or label hidden screw shafts for easy wall mounting alternative external wall mounting brackets internal screw pillars for PCBs etc.
Request a Quote
Description
Fast assembly IP 65 plastic enclosures These practical enclosures feature a rational snap-together assembly technique for faster installation of the electronics/electric al components. modern low cost wall mount enclosures snap-on lids for easier assembly high bottom parts guarantee maximum surface area for fitting cable glands and interfaces fast disassembly/servicin gg with opening tool or screw driver nylon opening tool and cover plugs for access holes included high protection class IP 65; sealing gasket pre-fitted in the top recess in the lid for a membrane keypad or label hidden screw shafts for easy wall mounting alternative external wall mounting brackets internal screw pillars for PCBs etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SNAPTEC is a series of snap-together, wall-mountable plastic enclosures designed for low-voltage electro-technical and electro-mechanical applications, featuring IP 65 protection with a pre-fitted sealing gasket. The enclosures are made of ABS (UL 94 HB) in light gray RAL 7035, with internal screw pillars for PCB mounting, a recessed lid for membrane keypads or labels, and hidden screw shafts for wall mounting. Included accessories are a nylon opening tool and cover plugs. Available sizes include 2.362" x 2.362" x 1.57", 2.362" x 3.937" x 1.57", and 3.937" x 3.937" x 3.15". Optional accessories include pressure equalization elements, cable grommets rated IP 67, and PA 6 wall mounting brackets.

Datasheet Summary
Powered by GS/AI

SNAPTEC is a series of snap-together, wall-mountable plastic enclosures designed for low-voltage electro-technical and electro-mechanical applications, featuring IP 65 protection with a pre-fitted sealing gasket. The enclosures are made of ABS (UL 94 HB) in light gray RAL 7035, with internal screw pillars for PCB mounting, a recessed lid for membrane keypads or labels, and hidden screw shafts for wall mounting. Included accessories are a nylon opening tool and cover plugs. Available sizes include 2.362" x 2.362" x 1.57", 2.362" x 3.937" x 1.57", and 3.937" x 3.937" x 3.15". Optional accessories include pressure equalization elements, cable grommets rated IP 67, and PA 6 wall mounting brackets.

Suppliers

Company
Product
Description
Supplier Links
IP 65 Plastic Enclosures For Industrial Electronics - SNAPTEC - OKW Enclosures, Inc.
Bridgeville, PA, USA
IP 65 Plastic Enclosures For Industrial Electronics
SNAPTEC
IP 65 Plastic Enclosures For Industrial Electronics SNAPTEC
Fast assembly IP 65 plastic enclosures These practical enclosures feature a rational snap-together assembly technique for faster installation of the electronics/electric al components. modern low cost wall mount enclosures snap-on lids for easier assembly high bottom parts guarantee maximum surface area for fitting cable glands and interfaces fast disassembly/servicin gg with opening tool or screw driver nylon opening tool and cover plugs for access holes included high protection class IP 65; sealing gasket pre-fitted in the top recess in the lid for a membrane keypad or label hidden screw shafts for easy wall mounting alternative external wall mounting brackets internal screw pillars for PCBs etc.

Fast assembly IP 65 plastic enclosures

These practical enclosures feature a rational snap-together assembly technique for faster installation of the electronics/electrical components.

  • modern low cost wall mount enclosures
  • snap-on lids for easier assembly
  • high bottom parts guarantee maximum surface area for fitting cable glands and interfaces
  • fast disassembly/servicingg with opening tool or screw driver
  • nylon opening tool and cover plugs for access holes included
  • high protection class IP 65; sealing gasket pre-fitted in the top
  • recess in the lid for a membrane keypad or label
  • hidden screw shafts for easy wall mounting
  • alternative external wall mounting brackets
  • internal screw pillars for PCBs etc.
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SNAPTEC
Product Name IP 65 Plastic Enclosures For Industrial Electronics
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 3.94 inch (59.94 to 100 mm)
Width 2.36 to 3.94 inch (59.94 to 100 mm)
Depth 1.57 to 3.15 inch (39.88 to 80.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9312 - Newark, An Avnet Company
Specs
Length 1.87 inch (47.5 mm)
Width 6.5 inch (165 mm)
Depth 8.86 inch (225 mm)
View Details
Enclosure, Abs, White; Enclosure Type Okw (Enclosures) - 23WX3518 - Newark, An Avnet Company
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.9 mm)
Width 8.07 inch (205 mm)
View Details
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 1.968 X 9.842 X 9.842 - 70016784 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details