RS Components, Ltd.
Wall Boxes
1896599
Description
RS PRO ST5 630 Wall Box
Request a Quote
Email Supplier
Description
RS PRO ST5 630 Wall Box
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1896599 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
19.69 inch (500 mm)
|
|
Depth
|
11.81 inch (300 mm)
|
|
Material
|
Steel; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
11.81 inch (300 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
6.3 inch (160 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Length
2.76 inch (70 mm)
Width
4.09 inch (104 mm)
View Details