Available with front or front and rear access, these Type 12 enclosures have sturdy unibody construction and flexible internal mounting options.
TYPE 12 ENCL. 72.06X48.06X24.0
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | A724824FSD | 1441-A724824FSD-ND |
| Product Name | Free-Stand, Single or Dual Access, Type 12 | Boxes |
| Length | 72 inch (1829 mm) | |
| Width | 48 inch (1219 mm) | |
| Depth | 24 inch (610 mm) |