nVent Electric Free-Stand, Single or Dual Access, Type 12 A723024FS

Description
Available with front or front and rear access, these Type 12 enclosures have sturdy unibody construction and flexible internal mounting options.
Request a Quote Datasheet
Description
Available with front or front and rear access, these Type 12 enclosures have sturdy unibody construction and flexible internal mounting options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free-Stand, Single or Dual Access, Type 12 - A723024FS - nVent Electric
St. Louis Park, MN, United States
Free-Stand, Single or Dual Access, Type 12
A723024FS
Free-Stand, Single or Dual Access, Type 12 A723024FS
Available with front or front and rear access, these Type 12 enclosures have sturdy unibody construction and flexible internal mounting options.

Available with front or front and rear access, these Type 12 enclosures have sturdy unibody construction and flexible internal mounting options.

Supplier's Site Datasheet
Boxes - 1441-A723024FS-ND - DigiKey
Thief River Falls, MN, United States
TYPE 12 ENCL. 72.06X30.06X24.0

TYPE 12 ENCL. 72.06X30.06X24.0

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A723024FS 1441-A723024FS-ND
Product Name Free-Stand, Single or Dual Access, Type 12 Boxes
Length 72 inch (1829 mm)
Width 30 inch (762 mm)
Depth 24 inch (610 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHJ6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers