Hammond Manufacturing Company Inc. Enclosures, Boxes, & Cases 1414PHJ6LP

Description
PIANO HNGD 1414PH LESS PANEL
Request a Quote Datasheet
Description
PIANO HNGD 1414PH LESS PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414PHJ6LP
Enclosures, Boxes, & Cases 1414PHJ6LP
PIANO HNGD 1414PH LESS PANEL

PIANO HNGD 1414PH LESS PANEL

Buy Now
Boxes - 1414PHJ6LP-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1414PHJ6LP
Electrical Enclosures 1414PHJ6LP
Electrical Enclosures NEMA12 Piano Hinged Steel/No Inner Panel

Electrical Enclosures NEMA12 Piano Hinged Steel/No Inner Panel

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414PHJ6LP 1414PHJ6LP-ND 1414PHJ6LP
Product Name Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Junction Box Junction Box Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
Features Hinged Cover RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details