nVent Electric Axial Fan, 280 Cfm, 24Vdc, 6.77 Dia; Product Range Nvent Hoffman A6AXFN24

Description
AXIAL FAN, 280 CFM, 24VDC, 6.77" DIA; Product Range:Compact Axial Fan Series; Enclosure Material:Polycarbona te; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:50.8mm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 280 CFM, 24VDC, 6.77" DIA; Product Range:Compact Axial Fan Series; Enclosure Material:Polycarbona te; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:50.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 280 Cfm, 24Vdc, 6.77 Dia; Product Range Nvent Hoffman - 15N0107 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 280 Cfm, 24Vdc, 6.77 Dia; Product Range Nvent Hoffman
15N0107
Axial Fan, 280 Cfm, 24Vdc, 6.77 Dia; Product Range Nvent Hoffman 15N0107
AXIAL FAN, 280 CFM, 24VDC, 6.77" DIA; Product Range:Compact Axial Fan Series; Enclosure Material:Polycarbona te; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:50.8mm RoHS Compliant: Yes

AXIAL FAN, 280 CFM, 24VDC, 6.77" DIA; Product Range:Compact Axial Fan Series; Enclosure Material:Polycarbonate; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 15N0107
Product Name Axial Fan, 280 Cfm, 24Vdc, 6.77 Dia; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details