nVent Schroff, Inc. Continuous Hinge, Type 4X A664CHSCFG

Description
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.
Request a Quote Datasheet
Description
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge, Type 4X - A664CHSCFG - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge, Type 4X
A664CHSCFG
Continuous Hinge, Type 4X A664CHSCFG
The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.

The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.

Supplier's Site Datasheet
Boxes, Enclosures, Racks - Boxes - A664CHSCFG - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
A664CHSCFG
Boxes, Enclosures, Racks - Boxes A664CHSCFG
Win Source Part Number: 968275-A664CHSCFG Category: Boxes, Enclosures, Racks>Boxes Color: Gray Features: Sealing Gasket, Wall Mount Package: Bulk Standard Package: 1 Ratings: IP66, NEMA 4,4X,12,13, UL-508A Thickness: 0.118" (3.00mm) Height: 4.016" (102.00mm) Material: Fiberglass/Polyester Design: Hinged Door, Lid Weight: 2.3 lbs (1 kg) Container Type: Junction Box Area (L x W): 35.8in² (231cm²) Dimension: 5.984" L x 5.984" W (152.00mm x 152.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Hoffman Enclosures, Inc. Other Names: 1441-1218,7835102966 0 Base Product Number: A664

Win Source Part Number: 968275-A664CHSCFG
Category: Boxes, Enclosures, Racks>Boxes
Color: Gray
Features: Sealing Gasket, Wall Mount
Package: Bulk
Standard Package: 1
Ratings: IP66, NEMA 4,4X,12,13, UL-508A
Thickness: 0.118" (3.00mm)
Height: 4.016" (102.00mm)
Material: Fiberglass/Polyester
Design: Hinged Door, Lid
Weight: 2.3 lbs (1 kg)
Container Type: Junction Box
Area (L x W): 35.8in² (231cm²)
Dimension: 5.984" L x 5.984" W (152.00mm x 152.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Hoffman Enclosures, Inc.
Other Names: 1441-1218,78351029660
Base Product Number: A664

Buy Now Datasheet
Boxes - 1441-1218-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"

"Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman - 88M1238 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
88M1238
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman 88M1238
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A664CHSCFG A664CHSCFG 1441-1218-ND 88M1238
Product Name Continuous Hinge, Type 4X Boxes, Enclosures, Racks - Boxes Boxes Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman
Length 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Fiberglass Fiberglass Fiberglass; Fiberglass
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455N1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details