nVent Electric Continuous Hinge with Clamps, Type 12 A606CHAL

Description
Lightweight enclosures protect components and controls in indoor applications.
Request a Quote Datasheet
Description
Lightweight enclosures protect components and controls in indoor applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A606CHAL - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A606CHAL
Continuous Hinge with Clamps, Type 12 A606CHAL
Lightweight enclosures protect components and controls in indoor applications.

Lightweight enclosures protect components and controls in indoor applications.

Supplier's Site Datasheet
Boxes - 1441-1204-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Aluminum Natural Hinged Door, Lid 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Aluminum Natural Hinged Door, Lid 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium, Natural; Enclosure Type Nvent Hoffman - 19M8397 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Natural; Enclosure Type Nvent Hoffman
19M8397
Enclosure, Wall Mount, Aluminium, Natural; Enclosure Type Nvent Hoffman 19M8397
ENCLOSURE, WALL MOUNT, ALUMINIUM, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 21017771 - Radwell International
Willingboro, NJ, United States
Enclosure
21017771
Enclosure 21017771
J BOX, TYPE 12 HINGED COVER6.00X6.00X4.00. FREE 2 YEAR RADWELL WARRANTY

J BOX, TYPE 12 HINGED COVER6.00X6.00X4.00. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A606CHAL 1441-1204-ND 19M8397 21017771
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Wall Mount, Aluminium, Natural; Enclosure Type Nvent Hoffman Enclosure
Length 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Aluminum Aluminum Aluminum; Aluminum
NEMA Rating NEMA Enclosures; Type 12 Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4261 - Newark, An Avnet Company
Specs
Length 2.76 inch (70 mm)
Width 8.98 inch (228 mm)
Depth 7.09 inch (180 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details