OKW Enclosures, Inc. DIN Rail Enclosures RAILTEC -B

Description
Modular DIN rail enclosures and open PCB holders Extensive range of DIN rail cases for mounting to standard DIN EN 60715 rails, or for panel mounting. Also, open DIN rail PCB supports/holders for individual component mounting and simple replacement of the interfaces. all types designed for fast installation of PCBs and terminals outstanding material properties for tough conditions, with high temperature stability (UL 94 V-0) easy and fast assembly with snap-in installation of the enclosure parts RAILTEC C: for PCB terminal blocks, plug headers and front connectors; optional frame for additional PCB position; front panels and lids in different versions; 1 to 12 module widths; for DIN rails EN 60715 TH35; PCB positioning in all 3 directions; adapter for TH15 and G32 rails (1 to 4 module models) as accessory Version I front open, connection side with free through passage, without ventilation slots Version II front open, connection side with free through passage, with ventilation slots Version III front open, connection side with extended case wall, without ventilation slots Version IV front closed, connection side with free through passage, without ventilation slots RAILTEC CB: for PCB plug headers 5.0 mm pitch max. 12-pin; connection possible from 3 sides; 2 standard widths; for DIN rails EN 60715 TH35 and G32 RAILTEC CV with push-on terminal blocks, 16-pin (4 x 4 pins) in a 5 mm grid; without/with ventilation slots for good heat dissipation; for DIN rails EN 60715 TH35 RAILTEC CM: with 8 connections on four levels; 0.689" standard module width, individual expandable; for DIN rails EN 60715 TH35; adapter for TH15 and G32 as accessory RAILTEC CC: with 12 connections; removable front with integrated clips for labelling; for DIN rails EN 60715 TH35; adapter for TH15 and G32 as accessory RAILTEC SUPPORT: PCB holder for DIN rail mounting; modular design for individual component mounting; for DIN rails EN 60715 TH35, TH15 and G32 protection class < IP 40
Request a Quote
Description
Modular DIN rail enclosures and open PCB holders Extensive range of DIN rail cases for mounting to standard DIN EN 60715 rails, or for panel mounting. Also, open DIN rail PCB supports/holders for individual component mounting and simple replacement of the interfaces. all types designed for fast installation of PCBs and terminals outstanding material properties for tough conditions, with high temperature stability (UL 94 V-0) easy and fast assembly with snap-in installation of the enclosure parts RAILTEC C: for PCB terminal blocks, plug headers and front connectors; optional frame for additional PCB position; front panels and lids in different versions; 1 to 12 module widths; for DIN rails EN 60715 TH35; PCB positioning in all 3 directions; adapter for TH15 and G32 rails (1 to 4 module models) as accessory Version I front open, connection side with free through passage, without ventilation slots Version II front open, connection side with free through passage, with ventilation slots Version III front open, connection side with extended case wall, without ventilation slots Version IV front closed, connection side with free through passage, without ventilation slots RAILTEC CB: for PCB plug headers 5.0 mm pitch max. 12-pin; connection possible from 3 sides; 2 standard widths; for DIN rails EN 60715 TH35 and G32 RAILTEC CV with push-on terminal blocks, 16-pin (4 x 4 pins) in a 5 mm grid; without/with ventilation slots for good heat dissipation; for DIN rails EN 60715 TH35 RAILTEC CM: with 8 connections on four levels; 0.689" standard module width, individual expandable; for DIN rails EN 60715 TH35; adapter for TH15 and G32 as accessory RAILTEC CC: with 12 connections; removable front with integrated clips for labelling; for DIN rails EN 60715 TH35; adapter for TH15 and G32 as accessory RAILTEC SUPPORT: PCB holder for DIN rail mounting; modular design for individual component mounting; for DIN rails EN 60715 TH35, TH15 and G32 protection class < IP 40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RAILTEC B is a series of plastic DIN rail enclosures designed for mounting on standard EN 60715 TH35 rails or direct wall mounting. All variants feature flame-resistant polycarbonate material rated UL 94 V-0, a protection class less than IP 40, and are available in 2, 3, 4, 6, 9, and 12 module widths with multiple versions for PCB terminal blocks, plug headers, front connectors, or open configurations. Dimensions vary by version and width, with heights ranging from 1.23 inches for low-profile models to 2.32 inches for standard models, and widths from 1.38 to 8.27 inches. Each base unit includes a pre-assembled DIN rail clip and transparent lid. Ventilation slots are offered in select versions for heat dissipation.

Datasheet Summary
Powered by GS/AI

RAILTEC B is a series of plastic DIN rail enclosures designed for mounting on standard EN 60715 TH35 rails or direct wall mounting. All variants feature flame-resistant polycarbonate material rated UL 94 V-0, a protection class less than IP 40, and are available in 2, 3, 4, 6, 9, and 12 module widths with multiple versions for PCB terminal blocks, plug headers, front connectors, or open configurations. Dimensions vary by version and width, with heights ranging from 1.23 inches for low-profile models to 2.32 inches for standard models, and widths from 1.38 to 8.27 inches. Each base unit includes a pre-assembled DIN rail clip and transparent lid. Ventilation slots are offered in select versions for heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Enclosures - RAILTEC -B - OKW Enclosures, Inc.
Bridgeville, PA, USA
DIN Rail Enclosures
RAILTEC -B
DIN Rail Enclosures RAILTEC -B
Modular DIN rail enclosures and open PCB holders Extensive range of DIN rail cases for mounting to standard DIN EN 60715 rails, or for panel mounting. Also, open DIN rail PCB supports/holders for individual component mounting and simple replacement of the interfaces. all types designed for fast installation of PCBs and terminals outstanding material properties for tough conditions, with high temperature stability (UL 94 V-0) easy and fast assembly with snap-in installation of the enclosure parts RAILTEC C: for PCB terminal blocks, plug headers and front connectors; optional frame for additional PCB position; front panels and lids in different versions; 1 to 12 module widths; for DIN rails EN 60715 TH35; PCB positioning in all 3 directions; adapter for TH15 and G32 rails (1 to 4 module models) as accessory Version I front open, connection side with free through passage, without ventilation slots Version II front open, connection side with free through passage, with ventilation slots Version III front open, connection side with extended case wall, without ventilation slots Version IV front closed, connection side with free through passage, without ventilation slots RAILTEC CB: for PCB plug headers 5.0 mm pitch max. 12-pin; connection possible from 3 sides; 2 standard widths; for DIN rails EN 60715 TH35 and G32 RAILTEC CV with push-on terminal blocks, 16-pin (4 x 4 pins) in a 5 mm grid; without/with ventilation slots for good heat dissipation; for DIN rails EN 60715 TH35 RAILTEC CM: with 8 connections on four levels; 0.689" standard module width, individual expandable; for DIN rails EN 60715 TH35; adapter for TH15 and G32 as accessory RAILTEC CC: with 12 connections; removable front with integrated clips for labelling; for DIN rails EN 60715 TH35; adapter for TH15 and G32 as accessory RAILTEC SUPPORT: PCB holder for DIN rail mounting; modular design for individual component mounting; for DIN rails EN 60715 TH35, TH15 and G32 protection class < IP 40

Modular DIN rail enclosures and open PCB holders

Extensive range of DIN rail cases for mounting to standard DIN EN 60715 rails, or for panel mounting. Also, open DIN rail PCB supports/holders for individual component mounting and simple replacement of the interfaces.

  • all types designed for fast installation of PCBs and terminals
  • outstanding material properties for tough conditions, with high temperature stability (UL 94 V-0)
  • easy and fast assembly with snap-in installation of the enclosure parts
  • RAILTEC C: for PCB terminal blocks, plug headers and front connectors; optional frame for additional PCB position; front panels and lids in different versions; 1 to 12 module widths; for DIN rails EN 60715 TH35; PCB positioning in all 3 directions; adapter for TH15 and G32 rails (1 to 4 module models) as accessory
    Version Ifront open, connection side with free through passage,
    without ventilation slots
    Version IIfront open, connection side with free through passage,
    with ventilation slots
    Version IIIfront open, connection side with extended case wall,
    without ventilation slots
    Version IVfront closed, connection side with free through passage,
    without ventilation slots
  • RAILTEC CB: for PCB plug headers 5.0 mm pitch max. 12-pin; connection possible from 3 sides; 2 standard widths; for DIN rails EN 60715 TH35 and G32
  • RAILTEC CV with push-on terminal blocks, 16-pin (4 x 4 pins) in a 5 mm grid; without/with ventilation slots for good heat dissipation; for DIN rails EN 60715 TH35
  • RAILTEC CM: with 8 connections on four levels; 0.689" standard module width, individual expandable; for DIN rails EN 60715 TH35; adapter for TH15 and G32 as accessory
  • RAILTEC CC: with 12 connections; removable front with integrated clips for labelling; for DIN rails EN 60715 TH35; adapter for TH15 and G32 as accessory
  • RAILTEC SUPPORT: PCB holder for DIN rail mounting; modular design for individual component mounting; for DIN rails EN 60715 TH35, TH15 and G32
  • protection class < IP 40
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number RAILTEC -B
Product Name DIN Rail Enclosures
Type Electronic and Instrument Enclosures
Length 3.39 to 3.54 inch (86 to 90 mm)
Width 1.38 to 6.2 inch (35 to 158 mm)
Depth 1.22 to 2.32 inch (31 to 59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 8658468 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
View Details
2 suppliers
General Purpose Enclosures - 8194015 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Desktop Enclosures - 4938583 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 11.81 inch (300 mm)
View Details