nVent Electric Continuous Hinge with Clamps, Type 12 A606CH

Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet
Description
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Hinge with Clamps, Type 12 - A606CH - nVent Electric
St. Louis Park, MN, United States
Continuous Hinge with Clamps, Type 12
A606CH
Continuous Hinge with Clamps, Type 12 A606CH
This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.

Supplier's Site Datasheet
Boxes - 1441-1203-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Steel Gray Hinged Door, Lid 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"

"Junction Box Metal, Steel Gray Hinged Door, Lid 5.984"" L x 5.984"" W (152.00mm x 152.00mm) X 4.016"" (102.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman - 19M8396 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman
19M8396
Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman 19M8396
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 20945827 - Radwell International
Willingboro, NJ, United States
Enclosure
20945827
Enclosure 20945827
ENCLOSURE, JBOX, TYPE12, HINGED COVER, GRAY, WITHOUT KNOCK-OUTS, STEEL, IP66, NEMA12, PANEL MOUNT, 6X6X4INCH. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, JBOX, TYPE12, HINGED COVER, GRAY, WITHOUT KNOCK-OUTS, STEEL, IP66, NEMA12, PANEL MOUNT, 6X6X4INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure -  - Radwell International
Willingboro, NJ, United States
Enclosure
Enclosure
HOFFMAN ENCLOSURES Panel Accessories A606CH

HOFFMAN ENCLOSURES Panel Accessories A606CH

Supplier's Site
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;6.00X6.00X4.00;STEEL;GRAY - 70066822 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;6.00X6.00X4.00;STEEL;GRAY
70066822
ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;6.00X6.00X4.00;STEEL;GRAY 70066822
This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications. 16 Gauge or 14 Gauge steel Continuous Hinge Oil-Resistant gasket ANSI 61 Gray polyester powder paint inside and out

This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications.
16 Gauge or 14 Gauge steel
Continuous Hinge
Oil-Resistant gasket
ANSI 61 Gray polyester powder paint inside and out

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number A606CH 1441-1203-ND 19M8396 20945827 70066822
Product Name Continuous Hinge with Clamps, Type 12 Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman Enclosure ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;6.00X6.00X4.00;STEEL;GRAY
Length 6 inch (152 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 5.98 inch (152 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Material Steel Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 12 NEMA Enclosures NEMA Enclosures; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details