nVent Electric Two-Door with 3-Point Latches and Floor-Stands, Type 12 A604816SSLP

Description
Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water.
Request a Quote Datasheet
Description
Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Door with 3-Point Latches and Floor-Stands, Type 12 - A604816SSLP - nVent Electric
St. Louis Park, MN, United States
Two-Door with 3-Point Latches and Floor-Stands, Type 12
A604816SSLP
Two-Door with 3-Point Latches and Floor-Stands, Type 12 A604816SSLP
Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water.

Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water.

Supplier's Site Datasheet
Boxes - 1441-A604816SSLP-ND - DigiKey
Thief River Falls, MN, United States
STAINLESS ENCL. 60.06X48.06X16

STAINLESS ENCL. 60.06X48.06X16

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number A604816SSLP 1441-A604816SSLP-ND
Product Name Two-Door with 3-Point Latches and Floor-Stands, Type 12 Boxes
Length 60 inch (1524 mm)
Width 48 inch (1219 mm)
Depth 16 inch (406 mm)
Material Steel - Stainless Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1896587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers